Murata Electronics SMD 2.2UF 100V Capacitor KRM31KR72A225KH01K

Description
CAP CER 2.2UF 100V X7R SMD Product overview: KRM31KR72A225KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR72A225KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 100V X7R SMD Product overview: KRM31KR72A225KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR72A225KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2UF 100V Capacitor
60-KRM31KR72A225KH01K
SMD 2.2UF 100V Capacitor 60-KRM31KR72A225KH01K
CAP CER 2.2UF 100V X7R SMD Product overview: KRM31KR72A225KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR72A225KH01 K can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R SMD Product overview: KRM31KR72A225KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR72A225KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14685-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14685-2-ND
Ceramic Capacitors 490-14685-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14685-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14685-6-ND
Ceramic Capacitors 490-14685-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14685-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14685-1-ND
Ceramic Capacitors 490-14685-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

2.2µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Cap, 2.2Uf, X7R, 100V, Mlcc, 1206 Rohs Compliant Murata - 92AH5336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, X7R, 100V, Mlcc, 1206 Rohs Compliant Murata
92AH5336
Cap, 2.2Uf, X7R, 100V, Mlcc, 1206 Rohs Compliant Murata 92AH5336
CAP, 2.2UF, X7R, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 2.2UF, X7R, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM31KR72A225KH01K 490-14685-2-ND 490-14685-6-ND 92AH5336
Product Name SMD 2.2UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, X7R, 100V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details