Ceramic Capacitor
CAP CER MLCC Product overview: KRM31KR72A105KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR72A105KH01
CAP, 1UF, 100V, MLCC STACKED, 1206; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Stacking Height:2.7mm; RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-KRM31KR72A105KH01LTR-ND | 490-KRM31KR72A105KH01LDKR-ND | 60-KRM31KR72A105KH01L | 38AJ3814 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor | Cap, 1Uf, 100V, Mlcc Stacked, 1206; Capacitance Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |