Murata Electronics Ceramic Capacitors KRM31KR72A105KH01K

Description
1µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KRM31KR72A105KH01KTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

1µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KRM31KR72A105KH01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 490-KRM31KR72A105KH01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Buy Now Datasheet
Singapore, Singapore
1UF 100V Capacitor
60-KRM31KR72A105KH01K
1UF 100V Capacitor 60-KRM31KR72A105KH01K
CAP CER 1UF 100V X7R 1206 Product overview: KRM31KR72A105KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR72A105KH01 K can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 1206 Product overview: KRM31KR72A105KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR72A105KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KRM31KR72A105KH01K - 876401-KRM31KR72A105KH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KRM31KR72A105KH01K
876401-KRM31KR72A105KH01K
Ceramic Capacitors - KRM31KR72A105KH01K 876401-KRM31KR72A105KH01K
Manufacturer: Murata Electronics North America Win Source Part Number: 876401-KRM31KR72A105 KH01K Series: KRM Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead Package: SMD, J-Lead Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: KRM31KR72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 876401-KRM31KR72A105KH01K
Series: KRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 100V Ceramic Capacitor X7R SMD, J-Lead
Package: SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: KRM31KR72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-KRM31KR72A105KH01KTR-ND 490-KRM31KR72A105KH01KDKR-ND 60-KRM31KR72A105KH01K 876401-KRM31KR72A105KH01K
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors - KRM31KR72A105KH01K
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details