Murata Electronics SMD 4.7UF 50V Capacitor KRM31KR71H475KH01K

Description
CAP CER 4.7UF 50V X7R SMD Product overview: KRM31KR71H475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR71H475KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X7R SMD Product overview: KRM31KR71H475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR71H475KH01 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7UF 50V Capacitor
60-KRM31KR71H475KH01K
SMD 4.7UF 50V Capacitor 60-KRM31KR71H475KH01K
CAP CER 4.7UF 50V X7R SMD Product overview: KRM31KR71H475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR71H475KH01 K can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R SMD Product overview: KRM31KR71H475KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31KR71H475KH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14684-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14684-1-ND
Ceramic Capacitors 490-14684-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14684-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14684-2-ND
Ceramic Capacitors 490-14684-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14684-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14684-6-ND
Ceramic Capacitors 490-14684-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

4.7µF ±10% 50V Ceramic Capacitor X7R SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KRM31KR71H475KH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KRM31KR71H475KH01K
Ceramic Capacitors KRM31KR71H475KH01K
CAP CER 4.7UF 50V X7R SMD

CAP CER 4.7UF 50V X7R SMD

Supplier's Site Datasheet
Cap, 4.7Uf, X7R, 50V, Mlcc, 1206 Rohs Compliant Murata - 92AH5335 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, X7R, 50V, Mlcc, 1206 Rohs Compliant Murata
92AH5335
Cap, 4.7Uf, X7R, 50V, Mlcc, 1206 Rohs Compliant Murata 92AH5335
CAP, 4.7UF, X7R, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4.7UF, X7R, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-KRM31KR71H475KH01K 490-14684-1-ND 490-14684-6-ND KRM31KR71H475KH01K 92AH5335
Product Name SMD 4.7UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, X7R, 50V, Mlcc, 1206 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers