Manufacturer: Murata Electronics North America
Win Source Part Number: 754064-KRM31FR61E106
Series: KRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: KRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 25V
Thickness (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): KRM31FR61E106KH01L;
Introduction Date: March 18, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
CAP CER 10UF 25V X5R 1206 Product overview: KRM31FR61E106KH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM31FR61E106KH01
CAP CER 10UF 25V X5R 1206
CAP CER 10UF 25V X5R 1206
10µF ±10% 25V Ceramic Capacitor X5R SMD, J-Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 754064-KRM31FR61E106KH01K | 60-KRM31FR61E106KH01K | 490-KRM31FR61E106KH01KCT-ND | 490-KRM31FR61E106KH01KDKR-ND |
| Product Name | Ceramic Capacitors - KRM31FR61E106KH01K | 10UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |