Murata Power Solutions Cap, 10Uf, 25V, Mlcc Stacked, 1206; Capacitance Murata KR831KR61E106KH01L

Description
CAP, 10UF, 25V, MLCC STACKED, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KR8 Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Stacking Height:2.7mm; RoHS Compliant: Yes
Description
CAP, 10UF, 25V, MLCC STACKED, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KR8 Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Stacking Height:2.7mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 25V, Mlcc Stacked, 1206; Capacitance Murata - 39AH5362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc Stacked, 1206; Capacitance Murata
39AH5362
Cap, 10Uf, 25V, Mlcc Stacked, 1206; Capacitance Murata 39AH5362
CAP, 10UF, 25V, MLCC STACKED, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KR8 Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Stacking Height:2.7mm; RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC STACKED, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Product Range:KR8 Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Stacking Height:2.7mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39AH5362
Product Name Cap, 10Uf, 25V, Mlcc Stacked, 1206; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details