2.2µF ±20% 250V Ceramic Capacitor X7T 2220 (5750 Metric)
CAP CER 2.2UF 250V X7T 2220 Product overview: KR355WD72E225MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KR355WD72E225MH01
CAP CER 2.2UF 250V X7T 2220
CAP CER 2.2UF 250V X7T 2220
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | KR355WD72E225MH01K-ND | 60-KR355WD72E225MH01K | KR355WD72E225MH01K | 535-KR355WD72E225MH01K |
| Product Name | Ceramic Capacitors | 2.2UF 250V Capacitor | Ceramic Capacitors | CAP CER 2.2UF 250V X7T 2220 |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |