Murata Electronics Ceramic Capacitors KR355TD72W105MH01K

Description
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KR355TD72W105MH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KR355TD72W105MH01K-ND
Ceramic Capacitors KR355TD72W105MH01K-ND
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - KR355TD72W105MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KR355TD72W105MH01K
Ceramic Capacitors KR355TD72W105MH01K
CAP CER 1UF 450V X7T 2220

CAP CER 1UF 450V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number KR355TD72W105MH01K-ND KR355TD72W105MH01K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details