Murata Electronics Ceramic Capacitors KCM55WR71E476MH01K

Description
47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5830-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5830-2-ND
Ceramic Capacitors 490-5830-2-ND
47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5830-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5830-6-ND
Ceramic Capacitors 490-5830-6-ND
47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-5830-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5830-1-ND
Ceramic Capacitors 490-5830-1-ND
47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

47µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302877-KCM55WR71E476MH01K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302877-KCM55WR71E476MH01K
Capacitors - Ceramic Capacitors 1302877-KCM55WR71E476MH01K
Win Source Part Number: 1302877-KCM55WR71E47 6MH01K Category: Capacitors>Ceramic Capacitors Series: KCM Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 500 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.264" (6.70mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5830-1,490-5830- 2,490-5830-6 Base Product Number: KCM55WR71E

Win Source Part Number: 1302877-KCM55WR71E476MH01K
Category: Capacitors>Ceramic Capacitors
Series: KCM
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 500
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.264" (6.70mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5830-1,490-5830-2,490-5830-6
Base Product Number: KCM55WR71E

Buy Now Datasheet
Singapore, Singapore
SMD 47UF 25V Capacitor
60-KCM55WR71E476MH01K
SMD 47UF 25V Capacitor 60-KCM55WR71E476MH01K
CAP CER 47UF 25V X7R SMD Product overview: KCM55WR71E476MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR71E476MH01 K can be used for catalog matching and distributor lookup.

CAP CER 47UF 25V X7R SMD Product overview: KCM55WR71E476MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCM55WR71E476MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KCM55WR71E476MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR71E476MH01K
Ceramic Capacitors KCM55WR71E476MH01K
CAP CER 47UF 25V X7R SMD

CAP CER 47UF 25V X7R SMD

Supplier's Site Datasheet
Cap, Stacked, 47Uf, 25V, Mlcc, 2220 Rohs Compliant Murata - 64AJ4490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, 47Uf, 25V, Mlcc, 2220 Rohs Compliant Murata
64AJ4490
Cap, Stacked, 47Uf, 25V, Mlcc, 2220 Rohs Compliant Murata 64AJ4490
CAP, STACKED, 47UF, 25V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, STACKED, 47UF, 25V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5830-2-ND 490-5830-6-ND 1302877-KCM55WR71E476MH01K 60-KCM55WR71E476MH01K KCM55WR71E476MH01K 64AJ4490
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 47UF 25V Capacitor Ceramic Capacitors Cap, Stacked, 47Uf, 25V, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details