22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
50V 22uF X7R ±20% SMD,6.1x5.3mm Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 22UF, 50V, MLCC, 2220; Capacitance:22µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:4.8mm; Operating RoHS Compliant: Yes
CAP, AEC-Q200, 22UF, 50V, SMD ROHS COMPLIANT: YES
CAP CER 22UF 50V X7R SMD
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16300-6-ND | 490-16300-1-ND | KCM55TR71H226MH01L | 94AC9150 | 64AJ4486 | KCM55TR71H226MH01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 22Uf, 50V, Mlcc, 2220; Capacitance Murata | Cap, Aec-Q200, 22Uf, 50V, Smd Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |