Ceramic Capacitor
CAP, 22UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES
CAP, 22UF, X7R, 50V, MLCC, 2220 ROHS COMPLIANT: YES
Cap Ceramic 22uF 50V X7R 20% 2 Stacked 125C Automotive T/R
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-KCM55TR71H226MH01KTR-ND | KCM55TR71H226MH01K | 03AJ1848 | 535-KCM55TR71H226MH01K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 22Uf, X7R, 50V, Mlcc, 2220 Rohs Compliant Murata | Cap Ceramic 22uF 50V X7R 20% 2 Stacked 125C Automotive T/R |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |