Murata Electronics Ceramic Capacitors KCM55R5C3A223JDL1L

Description
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet
Description
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCM55R5C3A223JDL1LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55R5C3A223JDL1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCM55R5C3A223JDL1LCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

0.022µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-KCM55R5C3A223JDL1LDKR-ND 490-KCM55R5C3A223JDL1LTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details