Murata Electronics Ceramic Capacitors KCA55W7UMF103ML01L

Description
10000pF ±20% 250VAC Ceramic Capacitor U2J Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
10000pF ±20% 250VAC Ceramic Capacitor U2J Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55W7UMF103ML01LTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±20% 250VAC Ceramic Capacitor U2J Stacked SMD, 2 J-Lead

10000pF ±20% 250VAC Ceramic Capacitor U2J Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55W7UMF103ML01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 250V U2J 2SMD

CAP CER 10000PF 250V U2J 2SMD

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55W7UMF103ML01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 250V U2J 2SMD

CAP CER 10000PF 250V U2J 2SMD

Buy Now Datasheet
Ceramic Capacitors - KCA55W7UMF103ML01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCA55W7UMF103ML01L
Ceramic Capacitors KCA55W7UMF103ML01L
CAP CER 10000PF 250VAC U2J SMD

CAP CER 10000PF 250VAC U2J SMD

Supplier's Site Datasheet
Cap, 0.01Uf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9283
Cap, 0.01Uf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9283
CAP, 0.01UF, 250VAC, MLCC STACKED, 2220; Capacitance:0.01µF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

CAP, 0.01UF, 250VAC, MLCC STACKED, 2220; Capacitance:0.01µF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-KCA55W7UMF103ML01LTR-ND 490-KCA55W7UMF103ML01LDKR-ND KCA55W7UMF103ML01L 99AC9283
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-104MMR630KSA02CT-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers