Murata Electronics Ceramic Capacitors KCA55Q7UMF472KL01L

Description
4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55Q7UMF472KL01LCT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55Q7UMF472KL01LDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55Q7UMF472KL01LTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

4700pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCA55Q7UMF472KL01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCA55Q7UMF472KL01L
Ceramic Capacitors KCA55Q7UMF472KL01L
CAP CER 4700PF 250V U2J SMD

CAP CER 4700PF 250V U2J SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-KCA55Q7UMF472KL01LCT-ND 490-KCA55Q7UMF472KL01LDKR-ND KCA55Q7UMF472KL01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details