Murata Electronics Ceramic Capacitors KCA55L7UMF332KL01L

Description
3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF332KL01LCT-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF332KL01LDKR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF332KL01LTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

3300pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCA55L7UMF332KL01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCA55L7UMF332KL01L
Ceramic Capacitors KCA55L7UMF332KL01L
CAP CER 3300PF 250V U2J SMD

CAP CER 3300PF 250V U2J SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-KCA55L7UMF332KL01LCT-ND 490-KCA55L7UMF332KL01LDKR-ND KCA55L7UMF332KL01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers