Murata Electronics Ceramic Capacitors KCA55L7UMF331KL01L

Description
330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet
Description
330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF331KL01LCT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF331KL01LTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF331KL01LDKR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

330pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-KCA55L7UMF331KL01LCT-ND 490-KCA55L7UMF331KL01LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details