Murata Power Solutions Ceramic Capacitors KCA55L7UMF222KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF222KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1067182-KCA55L7UMF222KH01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1067182-KCA55L7UMF222KH01L
Capacitors - Ceramic Capacitors 1067182-KCA55L7UMF222KH01L
Win Source Part Number: 1067182-KCA55L7UMF22 2KH01L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 400 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-KCA55L7UMF222KH0 1L,490-KCA55L7UMF222 KH01L-ND,490-KCA55L7 UMF222KH01LTR Base Product Number: KCA55L7UMF Product Status: Not For New Designs

Win Source Part Number: 1067182-KCA55L7UMF222KH01L
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 400
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-KCA55L7UMF222KH01L,490-KCA55L7UMF222KH01L-ND,490-KCA55L7UMF222KH01LTR
Base Product Number: KCA55L7UMF
Product Status: Not For New Designs

Buy Now
CAP CER Product overview: KCA55L7UMF222KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCA55L7UMF222KH01 L can be used for catalog matching and distributor lookup.

CAP CER Product overview: KCA55L7UMF222KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCA55L7UMF222KH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2200Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9276
Cap, 2200Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9276
CAP, 2200PF, 250VAC, MLCC STACKED, 2220; Capacitance:2200pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

CAP, 2200PF, 250VAC, MLCC STACKED, 2220; Capacitance:2200pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-KCA55L7UMF222KH01LTR-ND 1067182-KCA55L7UMF222KH01L 60-KCA55L7UMF222KH01L 99AC9276
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Cap, 2200Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Packing Method Tape Reel Tape & Reel (TR) Tape Reel
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details