Murata Power Solutions Ceramic Capacitors KCA55L7UMF221KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF221KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 220Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9275
Cap, 220Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9275
CAP, 220PF, 250VAC, MLCC STACKED, 2220; Capacitance:220pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

CAP, 220PF, 250VAC, MLCC STACKED, 2220; Capacitance:220pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-KCA55L7UMF221KH01LTR-ND 99AC9275
Product Name Ceramic Capacitors Cap, 220Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Electrostatic Capacitors Ceramic Composition
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details