Murata Power Solutions Ceramic Capacitors KCA55L7UMF152KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF152KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 1500Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9274
Cap, 1500Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9274
CAP, 1500PF, 250VAC, MLCC STACKED, 2220; Capacitance:1500pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

CAP, 1500PF, 250VAC, MLCC STACKED, 2220; Capacitance:1500pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - KCA55L7UMF152KH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCA55L7UMF152KH01L
Ceramic Capacitors KCA55L7UMF152KH01L
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-KCA55L7UMF152KH01LTR-ND 99AC9274 KCA55L7UMF152KH01L
Product Name Ceramic Capacitors Cap, 1500Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details