Murata Electronics Capacitors - Ceramic Capacitors KCA55L7UMF102KL01L

Description
Win Source Part Number: 1339396-KCA55L7UMF10 2KL01L Category: Capacitors - Ceramic Capacitors Series: KCA Package: Tape & Reel Size / Dimension: 0.240" L x 0.201" W (6.10mm x 5.10mm) Applications: Safety, Automotive Standard Package: 400 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: U2J Ratings: AEC-Q200, X1, Y2 Thickness (Max): 0.118" (3.00mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: KCA55L7UMF
Request a Quote Datasheet
Description
Win Source Part Number: 1339396-KCA55L7UMF10 2KL01L Category: Capacitors - Ceramic Capacitors Series: KCA Package: Tape & Reel Size / Dimension: 0.240" L x 0.201" W (6.10mm x 5.10mm) Applications: Safety, Automotive Standard Package: 400 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: U2J Ratings: AEC-Q200, X1, Y2 Thickness (Max): 0.118" (3.00mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: KCA55L7UMF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1339396-KCA55L7UMF102KL01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1339396-KCA55L7UMF102KL01L
Capacitors - Ceramic Capacitors 1339396-KCA55L7UMF102KL01L
Win Source Part Number: 1339396-KCA55L7UMF10 2KL01L Category: Capacitors - Ceramic Capacitors Series: KCA Package: Tape & Reel Size / Dimension: 0.240" L x 0.201" W (6.10mm x 5.10mm) Applications: Safety, Automotive Standard Package: 400 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: U2J Ratings: AEC-Q200, X1, Y2 Thickness (Max): 0.118" (3.00mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: KCA55L7UMF

Win Source Part Number: 1339396-KCA55L7UMF102KL01L
Category: Capacitors - Ceramic Capacitors
Series: KCA
Package: Tape & Reel
Size / Dimension: 0.240" L x 0.201" W (6.10mm x 5.10mm)
Applications: Safety, Automotive
Standard Package: 400
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: U2J
Ratings: AEC-Q200, X1, Y2
Thickness (Max): 0.118" (3.00mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: KCA55L7UMF

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF102KL01LCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

1000pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF102KL01LDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

1000pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-KCA55L7UMF102KL01LTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

1000pF ±10% 250V Ceramic Capacitor U2J SMD, J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 1000PF 250V Capacitor
60-KCA55L7UMF102KL01L
SMD 1000PF 250V Capacitor 60-KCA55L7UMF102KL01L
CAP CER 1000PF 250V U2J SMD Product overview: KCA55L7UMF102KL01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCA55L7UMF102KL01 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V U2J SMD Product overview: KCA55L7UMF102KL01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KCA55L7UMF102KL01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KCA55L7UMF102KL01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCA55L7UMF102KL01L
Ceramic Capacitors KCA55L7UMF102KL01L
CAP CER 1000PF 250V U2J SMD

CAP CER 1000PF 250V U2J SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - KCA55L7UMF102KL01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KCA55L7UMF102KL01L
Capacitors - Ceramic Capacitors KCA55L7UMF102KL01L
CAP CER 1000PF 250V U2J SMD

CAP CER 1000PF 250V U2J SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1339396-KCA55L7UMF102KL01L 490-KCA55L7UMF102KL01LCT-ND 490-KCA55L7UMF102KL01LDKR-ND 60-KCA55L7UMF102KL01L KCA55L7UMF102KL01L KCA55L7UMF102KL01L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 1000PF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details