Murata Power Solutions Ceramic Capacitors KCA55L7UMF102KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF102KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 1000Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9272
Cap, 1000Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9272
CAP, 1000PF, 250VAC, MLCC STACKED, 2220; Capacitance:1000pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

CAP, 1000PF, 250VAC, MLCC STACKED, 2220; Capacitance:1000pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-KCA55L7UMF102KH01LTR-ND 99AC9272
Product Name Ceramic Capacitors Cap, 1000Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details