Murata Power Solutions Ceramic Capacitors KCA55L7UMF101KH01L

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-KCA55L7UMF101KH01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 100Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata - 99AC9271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
99AC9271
Cap, 100Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata 99AC9271
CAP, 100PF, 250VAC, MLCC STACKED, 2220; Capacitance:100pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

CAP, 100PF, 250VAC, MLCC STACKED, 2220; Capacitance:100pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCA Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Stacking Height:2.8mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-KCA55L7UMF101KH01LTR-ND 99AC9271
Product Name Ceramic Capacitors Cap, 100Pf, 250Vac, Mlcc Stacked, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers