Murata Electronics Ceramic Capacitors KC355WD72W125MH01K

Description
1.2µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
1.2µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KC355WD72W125MH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KC355WD72W125MH01K-ND
Ceramic Capacitors KC355WD72W125MH01K-ND
1.2µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

1.2µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - KC355WD72W125MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KC355WD72W125MH01K
Ceramic Capacitors KC355WD72W125MH01K
CAP CER 1.2UF 450V X7T 2220

CAP CER 1.2UF 450V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number KC355WD72W125MH01K-ND KC355WD72W125MH01K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers