Murata Electronics Ceramic Capacitors KC355TD72W105MH01K

Description
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - KC355TD72W105MH01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
KC355TD72W105MH01K-ND
Ceramic Capacitors KC355TD72W105MH01K-ND
1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

1µF ±20% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - KC355TD72W105MH01K - 876342-KC355TD72W105MH01K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - KC355TD72W105MH01K
876342-KC355TD72W105MH01K
Ceramic Capacitors - KC355TD72W105MH01K 876342-KC355TD72W105MH01K
Manufacturer: Murata Electronics North America Win Source Part Number: 876342-KC355TD72W105 MH01K Series: KC3 Features: 1 µF Ceramic Capacitor Package: Reel - TR Family Name: KC355TD72W Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 876342-KC355TD72W105MH01K
Series: KC3
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Family Name: KC355TD72W
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
1UF 450V Capacitor
60-KC355TD72W105MH01K
1UF 450V Capacitor 60-KC355TD72W105MH01K
CAP CER 1UF 450V X7T 2220 Product overview: KC355TD72W105MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KC355TD72W105MH01 K can be used for catalog matching and distributor lookup.

CAP CER 1UF 450V X7T 2220 Product overview: KC355TD72W105MH01K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KC355TD72W105MH01K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - KC355TD72W105MH01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KC355TD72W105MH01K
Ceramic Capacitors KC355TD72W105MH01K
CAP CER 1UF 450V X7T 2220

CAP CER 1UF 450V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number KC355TD72W105MH01K-ND 876342-KC355TD72W105MH01K 60-KC355TD72W105MH01K KC355TD72W105MH01K
Product Name Ceramic Capacitors Ceramic Capacitors - KC355TD72W105MH01K 1UF 450V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details