Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Ceramic Capacitor
CAP CER Product overview: KC355LD72J104KH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KC355LD72J104KH01
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-KC355LD72J104KH01LTR-ND | 60-KC355LD72J104KH01L | |
| Product Name | Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories | Ceramic Capacitors | Capacitor |
| Capacitance Range | 0.2200 microF | 0.1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | |
| Packing Method | Bulk; Bulk | Tape Reel | Tape & Reel (TR) |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | Automotive |