Murata Power Solutions DC DC Converters IRV300-24W80R-C

Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRV300-24W80R-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRV300-24W80R-C-ND
DC DC Converters 811-IRV300-24W80R-C-ND
Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions - 90AH9780 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions
90AH9780
Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions 90AH9780
DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRV300-24W80R-C-ND 90AH9780
Product Name DC DC Converters Dc-Dc Converter, 24V, 12.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 16.8 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details