Murata Power Solutions DC DC Converters IRS-3.3/15-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3889-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3889-ND
DC DC Converters 811-3889-ND
Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions - 81AC7302 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions
81AC7302
Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions 81AC7302
DC-DC CONVERTER, 3.3V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:49.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 15A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:49.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3889-ND 81AC7302
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 15A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details