Isolated Module DC DC Converter 1 Output 12V 4.55A 18V - 75V Input
DC-DC CONVERTER, 12V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | IRS-12/4.5-Q48PF-C-ND | 49AC1459 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 4.5A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 4.55 amps | 4.5 amps |
| DC Input Voltage | 18.0 to 75.0 volts |