Murata Power Solutions Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions IRQ-5/20-T110PF-C

Description
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions - 14AC2296 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions
14AC2296
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions 14AC2296
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC2296
Product Name Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details