Murata Power Solutions Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Murata Power Solutions IRQ-24/4.2-T110NVF-C

Description
DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:4.2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:4.2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Murata Power Solutions - 14AC2288 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Murata Power Solutions
14AC2288
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Murata Power Solutions 14AC2288
DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:4.2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:4.2A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC2288
Product Name Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details