DC-DC CONVERTER, 12V, 8.3A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:8.3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 14AC2282 |
| Product Name | Dc-Dc Converter, 12V, 8.3A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | RoHS Compliant |