Murata Power Solutions DC DC Converters IRQ-12/12.5-W80PB-C

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 16V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 16V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRQ-12/12.5-W80PB-C-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 12.5A 16V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 16V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Murata Power Solutions - 90AH9772 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Murata Power Solutions
90AH9772
Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Murata Power Solutions 90AH9772
DC-DC CONVERTER, 12V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:39.63mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 12.5A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Width:39.63mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRQ-12/12.5-W80PB-C-ND 90AH9772
Product Name DC DC Converters Dc-Dc Converter, 12V, 12.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details