Murata Power Solutions DC DC Converters IRE-24/5-Q12PF-C

Description
Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRE-24/5-Q12PF-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRE-24/5-Q12PF-C-ND
DC DC Converters 811-IRE-24/5-Q12PF-C-ND
Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Murata Power Solutions - 52AH6751 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Murata Power Solutions
52AH6751
Dc-Dc Converter, 24V, 5A; Power Supply Approvals Murata Power Solutions 52AH6751
DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRE-24/5-Q12PF-C-ND 52AH6751
Product Name DC DC Converters Dc-Dc Converter, 24V, 5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1720796 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details