Murata Power Solutions DC DC Converters IRE-12/10-Q12PF-C

Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions IRE-Q12 Series DC-DC converter provides a single output of 12V at 10A with a wide input voltage range of 9-36V DC. It is designed for high efficiency with a synchronous forward topology and offers a total output power of up to 120W. The converter is encapsulated in an eighth-brick format, making it suitable for applications with limited space. It features extensive self-protection mechanisms, including over-temperature shutdown, under-voltage lockout, current limiting, and short circuit protection. The device operates within a temperature range of -40 to 85°C and meets various safety standards, including UL/EN 60950-1. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects. The IRE-Q12 Series is particularly well-suited for railway, industrial, and transportation applications, where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions IRE-Q12 Series DC-DC converter provides a single output of 12V at 10A with a wide input voltage range of 9-36V DC. It is designed for high efficiency with a synchronous forward topology and offers a total output power of up to 120W. The converter is encapsulated in an eighth-brick format, making it suitable for applications with limited space. It features extensive self-protection mechanisms, including over-temperature shutdown, under-voltage lockout, current limiting, and short circuit protection. The device operates within a temperature range of -40 to 85°C and meets various safety standards, including UL/EN 60950-1. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects. The IRE-Q12 Series is particularly well-suited for railway, industrial, and transportation applications, where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRE-12/10-Q12PF-C-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions - 52AH6747 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions
52AH6747
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions 52AH6747
DC-DC CONVERTER, 12V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions - 69AH8121 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions
69AH8121
Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions 69AH8121
DC-DC CONVERTER, 1 O/P, 12V, 10A ROHS COMPLIANT: YES

DC-DC CONVERTER, 1 O/P, 12V, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-IRE-12/10-Q12PF-C-ND 52AH6747 69AH8121
Product Name DC DC Converters Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details