Murata Power Solutions DC DC Converters IRE-12/10-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRE-12/10-Q12P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRE-12/10-Q12P-C-ND
DC DC Converters 811-IRE-12/10-Q12P-C-ND
Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 10A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions - 69AH8120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions
69AH8120
Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions 69AH8120
DC-DC CONVERTER, 1 O/P, 12V, 10A ROHS COMPLIANT: YES

DC-DC CONVERTER, 1 O/P, 12V, 10A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions - 52AH6746 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions
52AH6746
Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions 52AH6746
DC-DC CONVERTER, 12V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 10A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Width:25.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-IRE-12/10-Q12P-C-ND 69AH8120 52AH6746
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 10A Rohs Compliant Murata Power Solutions Dc-Dc Converter, 12V, 10A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W150V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details