Isolated Module DC DC Converter 2 Output 15V -15V 25mA, 25mA 13.5V - 16.5V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 204902-HPR417
Packaging: Tube/Rail
Type: Isolated Module
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 750mW
Isolation Voltage: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 25mA, 25mA
Efficiency: 79%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Maximum Input Voltage: 16.5V
Minimum Input Voltage: 13.5V
Nominal Output Voltage 1: 15V
Nominal Output Voltage 2: -15V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, ISO POL, 2 O/P, 750mW, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:25mA; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER +/-15V 750MW
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1779-5-ND | 204902-HPR417 | 70K2509 | HPR417C |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - HPR417C | Dc-Dc Converter, Iso Pol, 2 O/p, 750Mw, 15V, -15V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.0250 amps | 0.0250 amps | 0.0250 amps | |
| DC Input Voltage | 13.5 to 16.5 volts |