Murata Power Solutions Power Supplies Board Mount DCDC Converters - HPR405C HPR405C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 776184-HPR405C Series: HPR4xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Family Name: HPR405C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 25mA, 25mA Alternative Parts (Cross-Reference): DUP75-05D15; TSM 0515D; SH01D0515A; AM1L-0515DH30-FZ; Introduction Date: March 03, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 776184-HPR405C Series: HPR4xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Family Name: HPR405C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 25mA, 25mA Alternative Parts (Cross-Reference): DUP75-05D15; TSM 0515D; SH01D0515A; AM1L-0515DH30-FZ; Introduction Date: March 03, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - HPR405C - 776184-HPR405C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HPR405C
776184-HPR405C
Power Supplies Board Mount DCDC Converters - HPR405C 776184-HPR405C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 776184-HPR405C Series: HPR4xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 750mW Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Family Name: HPR405C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 25mA, 25mA Alternative Parts (Cross-Reference): DUP75-05D15; TSM 0515D; SH01D0515A; AM1L-0515DH30-FZ; Introduction Date: March 03, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 776184-HPR405C
Series: HPR4xxC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 750mW
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 75%
Family Name: HPR405C
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 25mA, 25mA
Alternative Parts (Cross-Reference): DUP75-05D15; TSM 0515D; SH01D0515A; AM1L-0515DH30-FZ;
Introduction Date: March 03, 2008
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 776184-HPR405C
Product Name Power Supplies Board Mount DCDC Converters - HPR405C
Package Type Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers