Murata Power Solutions DC DC Converters HPR404C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 30mA, 30mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 30mA, 30mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - HPR404C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
HPR404C-ND
DC DC Converters HPR404C-ND
Isolated Module DC DC Converter 2 Output 12V -12V 30mA, 30mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 30mA, 30mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 750Mw, 12V, -12V; Power Supply Approvals Murata Power Solutions - 70K2498 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 750Mw, 12V, -12V; Power Supply Approvals Murata Power Solutions
70K2498
Dc-Dc Converter, Iso Pol, 2 O/p, 750Mw, 12V, -12V; Power Supply Approvals Murata Power Solutions 70K2498
DC-DC CONVERTER, ISO POL, 2 O/P, 750mW, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 750mW, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - HPR404C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HPR404C
Power Supplies - Board Mount - DC DC Converters HPR404C
DC DC CONVERTER +/-12V 750MW

DC DC CONVERTER +/-12V 750MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number HPR404C-ND 70K2498 HPR404C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 750Mw, 12V, -12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DC Output Current 0.0300 amps 0.0300 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-5KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details