Murata Power Solutions DC DC Converters HPR107C

Description
Isolated Module DC DC Converter 1 Output 12V 62mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 62mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1766-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1766-5-ND
DC DC Converters 811-1766-5-ND
Isolated Module DC DC Converter 1 Output 12V 62mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 62mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 62Ma, 12V; Power Supply Approvals Murata Power Solutions - 70K2444 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 62Ma, 12V; Power Supply Approvals Murata Power Solutions
70K2444
Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 62Ma, 12V; Power Supply Approvals Murata Power Solutions 70K2444
DC-DC CONVERTER, ISO POL, 1 O/P, 750mW, 62mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:62mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 750mW, 62mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:62mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - HPR107C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HPR107C
Power Supplies - Board Mount - DC DC Converters HPR107C
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1766-5-ND 70K2444 HPR107C
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 750Mw, 62Ma, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0620 amps 0.0620 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP30-550 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 16600 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2147-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers