Isolated Module DC DC Converter 2 Output 15V -15V 25mA, 25mA 4.5V - 5.5V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 776183-HPR105C
Series: HPR1xxC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 750V
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 75%
Family Name: HPR105C
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.40" H (19.6mm x 6.1mm x 10.2mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 25mA, 25mA
Alternative Parts (Cross-Reference): HPR105; RSD-0515; ISF0515-H; AM1L-0515D-NZ;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, ISO POL, 2 O/P, 750mW, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:25mA; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER +/-15V 1W
DC-DC CONVERTER, ISO POL, 2 O/P, 750MW, 15V, -15V; NO. OF OUTPUTS:2 OUTPUT; OUTPUT POWER MAX:750MW; OUTPUT VOLTAGE - OUTPUT 1:15V; OUTPUT CURRENT - OUTPUT 1:25MA; OUTPUT VOLTAGE - OUTPUT 2:-15V; OUTPUT CURRENT - OUTPUT 2:25MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1764-5-ND | 776183-HPR105C | 70K2438 | HPR105C | 16430463 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - HPR105C | Dc-Dc Converter, Iso Pol, 2 O/p, 750Mw, 15V, -15V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters | Power Supply/Voltage Converter PC Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.0250 amps | 0.0250 amps | |||
| DC Input Voltage | 4.5 to 5.5 volts |