Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 300W, 25A, 12V; Power Supply Approvals Murata Power Solutions HPQ-12/25-D48NBH-C

Description
DC-DC CONV, ISO POL, 1 O/P, 300W, 25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONV, ISO POL, 1 O/P, 300W, 25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Iso Pol, 1 O/p, 300W, 25A, 12V; Power Supply Approvals Murata Power Solutions - 79R4806 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 300W, 25A, 12V; Power Supply Approvals Murata Power Solutions
79R4806
Dc-Dc Conv, Iso Pol, 1 O/p, 300W, 25A, 12V; Power Supply Approvals Murata Power Solutions 79R4806
DC-DC CONV, ISO POL, 1 O/P, 300W, 25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 300W, 25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79R4806
Product Name Dc-Dc Conv, Iso Pol, 1 O/p, 300W, 25A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details