Murata Power Solutions DC DC Converters HPH-12/30-D48NB-C

Description
Isolated Module DC DC Converter 1 Output 12V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1753-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1753-5-ND
DC DC Converters 811-1753-5-ND
Isolated Module DC DC Converter 1 Output 12V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 30A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HPH-12/30-D48NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HPH-12/30-D48NB-C
Power Supplies - Board Mount - DC DC Converters HPH-12/30-D48NB-C
DC DC CONVERTER 12V 360W

DC DC CONVERTER 12V 360W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 360W, 30A, 12V; Power Supply Approvals Murata Power Solutions - 12N3682 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 360W, 30A, 12V; Power Supply Approvals Murata Power Solutions
12N3682
Dc-Dc Converter, Iso Pol, 1 O/p, 360W, 30A, 12V; Power Supply Approvals Murata Power Solutions 12N3682
DC-DC CONVERTER, ISO POL, 1 O/P, 360W, 30A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:360W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 360W, 30A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:360W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1753-5-ND HPH-12/30-D48NB-C 12N3682
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 360W, 30A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers