Murata Power Solutions DC DC Converters HL02R05S05YC

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1750-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1750-5-ND
DC DC Converters 811-1750-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.75V - 5.25V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - HL02R05S05YC
1180851-HL02R05S05YC
Power Supplies Board Mount DCDC Converters - HL02R05S05YC 1180851-HL02R05S05YC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1180851-HL02R05S05YC Series: HL02RYC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module, 12 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm) Voltage - Isolation: 500V Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 5V Efficiency: 62% Family Name: HL02R05S05YC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): REC1.8-0505SR/H1/M; REC1.8-0505SR/H1/SMD ; RTM-0505S; Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1180851-HL02R05S05YC
Series: HL02RYC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP Module, 12 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Size: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm)
Voltage - Isolation: 500V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 5V
Efficiency: 62%
Family Name: HL02R05S05YC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.75V
Voltage Input MAX: 5.25V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): REC1.8-0505SR/H1/M; REC1.8-0505SR/H1/SMD; RTM-0505S;
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HL02R05S05YC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HL02R05S05YC
Power Supplies - Board Mount - DC DC Converters HL02R05S05YC
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1750-5-ND 1180851-HL02R05S05YC HL02R05S05YC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - HL02R05S05YC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details