Murata Power Solutions Power Supplies - Board Mount - DC DC Converters HL01R05S12YC

Description
Win Source Part Number: 1214497-HL01R05S12YC Category: Power Supplies - Board Mount>DC DC Converters Series: HL01RYC (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 1 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 12V Efficiency: 52% Mounting Type: Through Hole Package / Case: 24-DIP Module, 12 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1748-5 Base Product Number: HL01R05 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1214497-HL01R05S12YC Category: Power Supplies - Board Mount>DC DC Converters Series: HL01RYC (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 1 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 12V Efficiency: 52% Mounting Type: Through Hole Package / Case: 24-DIP Module, 12 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1748-5 Base Product Number: HL01R05 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1214497-HL01R05S12YC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1214497-HL01R05S12YC
Power Supplies - Board Mount - DC DC Converters 1214497-HL01R05S12YC
Win Source Part Number: 1214497-HL01R05S12YC Category: Power Supplies - Board Mount>DC DC Converters Series: HL01RYC (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 15 Power (Watts): 1 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 12V Efficiency: 52% Mounting Type: Through Hole Package / Case: 24-DIP Module, 12 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1748-5 Base Product Number: HL01R05 Product Status: Obsolete

Win Source Part Number: 1214497-HL01R05S12YC
Category: Power Supplies - Board Mount>DC DC Converters
Series: HL01RYC (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 1 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 12V
Efficiency: 52%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 12 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.29" L x 0.53" W x 0.38" H (32.8mm x 13.5mm x 9.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1748-5
Base Product Number: HL01R05
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1214497-HL01R05S12YC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 4A Step-Down DC-DC Converter IC - 739-IR3897MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details