Murata Power Solutions DC DC Converters HB04U12S12QC

Description
Isolated Module DC DC Converter 1 Output 12V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 333mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1743-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1743-5-ND
DC DC Converters 811-1743-5-ND
Isolated Module DC DC Converter 1 Output 12V 333mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 333mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HB04U12S12QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HB04U12S12QC
Power Supplies - Board Mount - DC DC Converters HB04U12S12QC
DC DC CONVERTER 12V 4W

DC DC CONVERTER 12V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Murata Power Solutions - 87K3828 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Murata Power Solutions
87K3828
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Murata Power Solutions 87K3828
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1743-5-ND HB04U12S12QC 87K3828
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details