CAP CER .01UF 16V X7R 0402
CAP CER .01UF 16V X7R 0402
CAP CER .01UF 16V X7R 0402
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GXT155R71C103KE01DDKR-ND | 490-GXT155R71C103KE01DCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF | 0.0100 microF |