Murata Electronics Ceramic Capacitors GRT32ER60J107ME13L

Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12498-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12498-2-ND
Ceramic Capacitors 490-12498-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12498-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12498-1-ND
Ceramic Capacitors 490-12498-1-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12498-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12498-6-ND
Ceramic Capacitors 490-12498-6-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-GRT32ER60J107ME13L
100UF 6.3V Capacitor 60-GRT32ER60J107ME13L
CAP CER 100UF 6.3V X5R 1210 Product overview: GRT32ER60J107ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32ER60J107ME13 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1210 Product overview: GRT32ER60J107ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT32ER60J107ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1656485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656485
MLCCs - Multilayer Ceramic Capacitors 1656485
Murata GRT32ER60J107ME13L

Murata GRT32ER60J107ME13L

Supplier's Site
Capacitors - Ceramic Capacitors - 1331213-GRT32ER60J107ME13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331213-GRT32ER60J107ME13L
Capacitors - Ceramic Capacitors 1331213-GRT32ER60J107ME13L
Manufacturer: Murata Electronics Win Source Part Number: 1331213-GRT32ER60J10 7ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.106" (2.70mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12498-2,490-1249 8-1,490-12498-6 Base Product Number: GRT32ER60J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331213-GRT32ER60J107ME13L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.106" (2.70mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12498-2,490-12498-1,490-12498-6
Base Product Number: GRT32ER60J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT32ER60J107ME13L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT32ER60J107ME13L
6.3V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
66AJ7230
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata 66AJ7230
CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4465 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
64AJ4465
Cap, Aec-Q200, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata 64AJ4465
CAP, AEC-Q200, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12498-2-ND 490-12498-6-ND 60-GRT32ER60J107ME13L 1656485 1331213-GRT32ER60J107ME13L GRT32ER60J107ME13L 66AJ7230
Product Name Ceramic Capacitors Ceramic Capacitors 100UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers