CAP CER 6.8UF 16V X6S 1206 Product overview: GRT31MC81C685KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31MC81C685KE01
CAP CER 6.8UF 16V X6S 1206
Manufacturer: AMIS
Category: Inductors, Coils, Chokes - Delay Lines
Packaging: Bulk
Part Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRT31MC81C685KE01L | 490-GRT31MC81C685KE01LTR-ND | |
| Product Name | 6.8UF 16V Capacitor | Ceramic Capacitors | Inductors, Coils, Chokes - Delay Lines |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.8 microF | 6.8 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |