Murata Electronics Ceramic Capacitors GRT31CR6YA106ME01L

Description
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12462-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12462-6-ND
Ceramic Capacitors 490-12462-6-ND
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12462-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12462-2-ND
Ceramic Capacitors 490-12462-2-ND
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12462-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12462-1-ND
Ceramic Capacitors 490-12462-1-ND
10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-12462-6-ND 490-12462-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers