Murata Electronics Ceramic Capacitors GRT31CR6YA106KE01L

Description
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12461-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12461-6-ND
Ceramic Capacitors 490-12461-6-ND
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12461-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12461-1-ND
Ceramic Capacitors 490-12461-1-ND
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12461-2-ND
Ceramic Capacitors 490-12461-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329976-GRT31CR6YA106KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329976-GRT31CR6YA106KE01L
Capacitors - Ceramic Capacitors 1329976-GRT31CR6YA106KE01L
Manufacturer: Murata Electronics Win Source Part Number: 1329976-GRT31CR6YA10 6KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12461-2,490-1246 1-1,490-12461-6 Base Product Number: GRT31CR6YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329976-GRT31CR6YA106KE01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12461-2,490-12461-1,490-12461-6
Base Product Number: GRT31CR6YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRT31CR6YA106KE01L
10UF 35V Capacitor 60-GRT31CR6YA106KE01L
CAP CER 10UF 35V X5R 1206 Product overview: GRT31CR6YA106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CR6YA106KE01 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 1206 Product overview: GRT31CR6YA106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CR6YA106KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT31CR6YA106KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CR6YA106KE01L
Ceramic Capacitors GRT31CR6YA106KE01L
CAP CER 10UF 35V X5R 1206

CAP CER 10UF 35V X5R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4460 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata
64AJ4460
Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata 64AJ4460
CAP, AEC-Q200, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT31CR6YA106KE01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT31CR6YA106KE01L
35V 10uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12461-6-ND 490-12461-1-ND 1329976-GRT31CR6YA106KE01L 60-GRT31CR6YA106KE01L GRT31CR6YA106KE01L 64AJ4460 GRT31CR6YA106KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 35V Capacitor Ceramic Capacitors Cap, Aec-Q200, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details